Wurth Elektronik GmbH & Co. KG Ethernet Connectors 615016240521

Description
Wurth Elektronik 615016240521
Request a Quote Datasheet
Description
Wurth Elektronik 615016240521
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Connectors - 484905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
484905
Ethernet Connectors 484905
Wurth Elektronik 615016240521

Wurth Elektronik 615016240521

Supplier's Site
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 732-3165-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
732-3165-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 732-3165-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5

Buy Now Datasheet
Rj45 Conn, R/a, Jack, 8P8C, 2Port, Th; Modular Connector Type Wurth Elektronik - 47AC7204 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, R/a, Jack, 8P8C, 2Port, Th; Modular Connector Type Wurth Elektronik
47AC7204
Rj45 Conn, R/a, Jack, 8P8C, 2Port, Th; Modular Connector Type Wurth Elektronik 47AC7204
RJ45 CONN, R/A, JACK, 8P8C, 2PORT, TH; Modular Connector Type:Modular Jack; Port Configuration:2 x 1, Stacked; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount;RoHS Compliant: Yes

RJ45 CONN, R/A, JACK, 8P8C, 2PORT, TH; Modular Connector Type:Modular Jack; Port Configuration:2 x 1, Stacked; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount;RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 615016240521 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
615016240521
Modular Connectors / Ethernet Connectors 615016240521
Modular Connectors / Ethernet Connectors WR-MJ Feml Shielded 8P8C Hztl Dual Stkd

Modular Connectors / Ethernet Connectors WR-MJ Feml Shielded 8P8C Hztl Dual Stkd

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 484905 732-3165-ND 47AC7204 615016240521
Product Name Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Rj45 Conn, R/a, Jack, 8P8C, 2Port, Th; Modular Connector Type Wurth Elektronik Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector
Category Modular Connector and RJ Connector
Mounting Through Hole Through Hole Mount PCB Mount
Gender Female / Jack
Unlock Full Specs
to access all available technical data