SCHURTER Inc Power Entry Modules (PEM) 6160.0029

Description
2578 CONNECTOR INLET 2.5A C8
Request a Quote Datasheet
Description
2578 CONNECTOR INLET 2.5A C8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6160.0029-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6160.0029-ND
Power Entry Modules (PEM) 486-6160.0029-ND
2578 CONNECTOR INLET 2.5A C8

2578 CONNECTOR INLET 2.5A C8

Buy Now Datasheet
2578 Connector Inlet 2.5A C8 Schurter - 82AC4992 - Newark, An Avnet Company
Chicago, IL, United States
2578 Connector Inlet 2.5A C8 Schurter
82AC4992
2578 Connector Inlet 2.5A C8 Schurter 82AC4992
2578 Connector Inlet 2.5A C8

2578 Connector Inlet 2.5A C8

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6160.0029-ND 82AC4992
Product Name Power Entry Modules (PEM) 2578 Connector Inlet 2.5A C8 Schurter
Mounting Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8021D2 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details