TE Connectivity RF Connectors 6-1634010-0

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Shape : Square Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Height Above PC Board : 3.8 MM  [.15 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Comment : Packaged in accordance with AMP Spec 107-3275. Dielectric Material : PTFE Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MMCX Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Shape : Square Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Height Above PC Board : 3.8 MM  [.15 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Comment : Packaged in accordance with AMP Spec 107-3275. Dielectric Material : PTFE Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MMCX Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 6-1634010-0 - TE Connectivity
Berwyn, PA, United States
RF Connectors
6-1634010-0
RF Connectors 6-1634010-0
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Shape : Square Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Height Above PC Board : 3.8 MM  [.15 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Comment : Packaged in accordance with AMP Spec 107-3275. Dielectric Material : PTFE Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MMCX Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Body Shape : Square

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper, Nickel

Dimensions


  • Height Above PC Board : 3.8 MM  [.15 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 6

Other


  • Comment : Packaged in accordance with AMP Spec 107-3275.
  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : MMCX
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A123178-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A123178-ND
Coaxial Connector (RF) Assemblies A123178-ND
MMCX Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder

MMCX Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder

Buy Now Datasheet
Mmcx R/a Pcb Skt 50Ohm Gold Pltd Te Connectivity - 11R7116 - Newark, An Avnet Company
Chicago, IL, United States
Mmcx R/a Pcb Skt 50Ohm Gold Pltd Te Connectivity
11R7116
Mmcx R/a Pcb Skt 50Ohm Gold Pltd Te Connectivity 11R7116
MMCX R/A PCB SKT 50OHM GOLD PLTD

MMCX R/A PCB SKT 50OHM GOLD PLTD

Supplier's Site
RF Connectors / Coaxial Connectors - 6-1634010-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
6-1634010-0
RF Connectors / Coaxial Connectors 6-1634010-0
RF Connectors / Coaxial Connectors R/A JACK PCB

RF Connectors / Coaxial Connectors R/A JACK PCB

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors
Product Number 6-1634010-0 A123178-ND 11R7116 6-1634010-0
Product Name RF Connectors Coaxial Connector (RF) Assemblies Mmcx R/a Pcb Skt 50Ohm Gold Pltd Te Connectivity RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Mounting Board Mount Through Hole, Right Angle
Frequency 6.000 GHz ? to 6.000 GHz
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data