Conn Terminal, SPLICE 1200-2600 .020 BR Product overview: 61769-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-61769-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333624-61769-1
Category: Connectors, Interconnects>Termin
Packaging: Reel - TR
Features: Ridged
Termination: Crimp
Wire Gauge: 1200-2600 CMA
Standard Package: 25,000
Terminal Type: Crimpband, Open Band
Insulation: Non-Insulated
Number of Wire Entries: Varies by Wire Size
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 2266-61769-1TR,A1113
Base Product Number: 61769
RoHS Status: RoHS Compliant
Terminal Crimpband, Open Band Connector Crimp 1200-2600 CMA
Terminal Crimpband, Open Band Connector Crimp 1200-2600 CMA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-61769-1 | 1333624-61769-1 | A111375TR-ND |
| Product Name | Electronic Connector | Connectors, Interconnects - Terminals - Wire Splice Connectors | Wire Splice Connectors |
| Gender | Female / Jack |