Power Entry Connector Receptacle, Male Pins IEC 320-C8 Panel Mount, Snap-In; Through Hole, Right Angle
POWER ENTRY, PLUG, 2.5A, PANEL; IEC Connector Type:IEC C8 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Through Hole; Connector Mounting:Snap-In, Flange Mount; Product Range:2579 Series; Gender:Plug RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 486-6172-ND | 85Y2636 |
| Product Name | Power Entry Modules (PEM) | Power Entry, Plug, 2.5A, Panel; Iec Connector Type Schurter |
| Connector Type | Receptacle, Male Pins | |
| Mounting | Panel Mount, Snap-In; Through Hole, Right Angle | Snap-In, Flange Mount |
| Voltage Rating | 250 volts | 250 volts |
| Current Rating | 2.5 amps | 2.5 amps |