Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Unshielded Cat5
Wurth Elektronik 615006138521
Wurth Elektronik 615006138521
RJ12, 6 POSITION, 6CONTACT, 1PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors WR-MJ Female Plastic 6P6C Vertical W/Ears
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 732-2114-ND | 7350286 | 19P1284 | 615006138521 |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Ethernet Connectors | Rj12, 6 Position, 6Contact, 1Port; Modular Connector Type Wurth Elektronik | Modular Connectors / Ethernet Connectors |
| Category | Modular Connector and RJ Connector | |||
| Connector Type | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Mounting | Through Hole | Through hole | Through Hole Mount | PCB Mount |
| Gender | Male / Plug; Female / Jack | Female / Jack |