TE Connectivity Quick Connects, Quick Disconnect Connectors 6-160448-2

Description
"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A107129CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107129CT-ND
Quick Connects, Quick Disconnect Connectors A107129CT-ND
"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107129TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107129TR-ND
Quick Connects, Quick Disconnect Connectors A107129TR-ND
"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 6-160448-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
6-160448-2
Quick Connects, Quick Disconnect Connectors 6-160448-2
CONN QC RCPT 13.5-17AWG 0.250

CONN QC RCPT 13.5-17AWG 0.250

Supplier's Site Datasheet
Female Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity - 38AC3229 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity
38AC3229
Female Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity 38AC3229
FEMALE DISCONNECT, 6.35MM, 17-13AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG; RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 17-13AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG; RoHS Compliant: Yes

Supplier's Site
Fastin-Faston Recep 6,35 Rohs Compliant Amp - Te Connectivity - 16H1092 - Newark, An Avnet Company
Chicago, IL, United States
Fastin-Faston Recep 6,35 Rohs Compliant Amp - Te Connectivity
16H1092
Fastin-Faston Recep 6,35 Rohs Compliant Amp - Te Connectivity 16H1092
FASTIN-FASTON RECEP 6,35 ROHS COMPLIANT: YES

FASTIN-FASTON RECEP 6,35 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107129CT-ND 6-160448-2 38AC3229 16H1092
Product Name Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Female Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity Fastin-Faston Recep 6,35 Rohs Compliant Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
X100W Mini-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CX1W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details