SCHURTER Inc Power Entry Modules (PEM) 6162.0054

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3786-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3786-ND
Power Entry Modules (PEM) 486-3786-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Iec C14 Inlet, 10A, 250Vac, Qc, Panel; Iec Connector Type Schurter - 23M2069 - Newark, An Avnet Company
Chicago, IL, United States
Iec C14 Inlet, 10A, 250Vac, Qc, Panel; Iec Connector Type Schurter
23M2069
Iec C14 Inlet, 10A, 250Vac, Qc, Panel; Iec Connector Type Schurter 23M2069
IEC C14 INLET, 10A, 250VAC, QC, PANEL; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:6061 Series; Gender:Plug RoHS Compliant: Yes

IEC C14 INLET, 10A, 250VAC, QC, PANEL; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:6061 Series; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3786-ND 23M2069
Product Name Power Entry Modules (PEM) Iec C14 Inlet, 10A, 250Vac, Qc, Panel; Iec Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1234-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details