SCHURTER Inc Power Entry Modules (PEM) 6160.0004

Description
Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2204-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2204-ND
Power Entry Modules (PEM) 486-2204-ND
Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Flange

Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Flange

Buy Now Datasheet
Power Entry Plug, 2.5A, 250Vac, Black; Iec Connector Type Schurter - 23M1992 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Plug, 2.5A, 250Vac, Black; Iec Connector Type Schurter
23M1992
Power Entry Plug, 2.5A, 250Vac, Black; Iec Connector Type Schurter 23M1992
POWER ENTRY PLUG, 2.5A, 250VAC, BLACK; IEC Connector Type:IEC C8 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:2571 Series; Gender:Plug RoHS Compliant: Yes

POWER ENTRY PLUG, 2.5A, 250VAC, BLACK; IEC Connector Type:IEC C8 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:2571 Series; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
2571 C8 Inlet w/ solid pins (solder terminals) screw on mounting - 70080193 - Allied Electronics, Inc.
Fort Worth, TX, USA
2571 C8 Inlet w/ solid pins (solder terminals) screw on mounting
70080193
2571 C8 Inlet w/ solid pins (solder terminals) screw on mounting 70080193
2571, IEC Appliance Inlet C8, 70°C, Version 2, L: short solder terminal (L=4,8mm), N: short solder terminal (L=4,8mm), Erde: without terminal, Farbe jet black; RAL9005, Bauform: flange with countersunk holes, Mass X: 00

2571, IEC Appliance Inlet C8, 70°C, Version 2, L: short solder terminal (L=4,8mm), N: short solder terminal (L=4,8mm), Erde: without terminal, Farbe jet black; RAL9005, Bauform: flange with countersunk holes, Mass X: 00

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-2204-ND 23M1992 70080193
Product Name Power Entry Modules (PEM) Power Entry Plug, 2.5A, 250Vac, Black; Iec Connector Type Schurter 2571 C8 Inlet w/ solid pins (solder terminals) screw on mounting
Mounting Panel Mount, Flange Flange Mount Screw-On
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details