DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
600
650
700
750
800
850
900
910
920
930
940
950
951
952
953
954
955
956
957
958
959
960
961
962
963
970
980
990
1000
1010
1020
1050
1100
1150
1200
1250
1300
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.093"" (2.36mm) Quick Connect Female 22-26 AWG Crimp Connector Non-Insulated" | |
| "0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated" | |
| "0.110"" (2.79mm) Quick Connect Female 22-26 AWG Crimp Connector Non-Insulated" | |
| "0.110"" (2.79mm) Quick Connect Male Solder Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 16-18 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Male Solder Connector Non-Insulated" | |
| "0.205"" (5.21mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female and Male 14-18 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female and Male 18-22 AWG Crimp Connector Non-Insulated" | |
| "10 Position FFC, FPC Connector Contacts, Top 0.100"" (2.54mm) Through Hole, Right Angle" | |
| "10 Rectangular Connectors - Housings Plug Red 0.236"" (6.00mm)" | |
| "10 Rectangular Connectors - Housings Receptacle Red 0.236"" (6.00mm)" | |
| "12 Rectangular Connectors - Housings Plug Red 0.236"" (6.00mm)" | |
| "12 Rectangular Connectors - Housings Receptacle Red 0.236"" (6.00mm)" | |
| "15 Rectangular Connectors - Housings Plug Red 0.236"" (6.00mm)" | |
| "15 Rectangular Connectors - Housings Receptacle Red 0.236"" (6.00mm)" | |
| "2 Position Housing Connector Female, Receptacle Gray 0.187"" (4.75mm)" | |
| "2 Position Housing Connector Male, Tab Gray 0.187"" (4.75mm)" | |
| "2 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "2 Rectangular Connectors - Housings Plug Red 0.236"" (6.00mm)" | |
| "2 Rectangular Connectors - Housings Receptacle Beige 0.100"" (2.54mm)" | |
| "2 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "2 Rectangular Connectors - Housings Receptacle Red 0.236"" (6.00mm)" | |
| "2 Rectangular Connectors - Housings Receptacle White 0.079"" (2.00mm)" | |
| "3 Rectangular Connectors - Housings Plug Red 0.236"" (6.00mm)" | |
| "3 Rectangular Connectors - Housings Receptacle Beige 0.100"" (2.54mm)" | |
| "3 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "3 Rectangular Connectors - Housings Receptacle Red 0.236"" (6.00mm)" | |
| "3 Rectangular Connectors - Housings Receptacle White 0.079"" (2.00mm)" | |
| "30 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Tin" | |
| "36 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black" | |
| "39 Rectangular Connectors - Housings Plug Brown 0.197"" (5.00mm)" | |
| "4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "4 Rectangular Connectors - Housings Plug Red 0.236"" (6.00mm)" | |
| "4 Rectangular Connectors - Housings Receptacle Beige 0.100"" (2.54mm)" | |
| "4 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "4 Rectangular Connectors - Housings Receptacle Red 0.236"" (6.00mm)" | |
| "4 Rectangular Connectors - Housings Receptacle White 0.079"" (2.00mm)" | |
| "5 Rectangular Connectors - Housings Plug Red 0.236"" (6.00mm)" | |
| "5 Rectangular Connectors - Housings Receptacle Beige 0.100"" (2.54mm)" | |
| "5 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "5 Rectangular Connectors - Housings Receptacle Red 0.236"" (6.00mm)" | |
| "5 Rectangular Connectors - Housings Receptacle White 0.079"" (2.00mm)" | |
| "6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "6 Rectangular Connectors - Housings Plug Blue 0.098"" (2.50mm)" | |
| "6 Rectangular Connectors - Housings Plug Natural 0.098"" (2.50mm)" | |
| "6 Rectangular Connectors - Housings Plug Natural 0.244"" (6.20mm)" | |
| "6 Rectangular Connectors - Housings Plug Red 0.236"" (6.00mm)" | |
| "6 Rectangular Connectors - Housings Receptacle Red 0.236"" (6.00mm)" | |
| "64 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black" | |
| "7 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "8 Rectangular Connectors - Housings Plug Red 0.236"" (6.00mm)" | |
| "8 Rectangular Connectors - Housings Receptacle Red 0.236"" (6.00mm)" | |
| "9 Rectangular Connectors - Housings Plug Red 0.236"" (6.00mm)" | |
| "9 Rectangular Connectors - Housings Receptacle Red 0.236"" (6.00mm)" | |
| "Connector Header Surface Mount 10 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount 11 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount 12 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount 13 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount 14 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount 15 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount 26 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 10 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 11 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 12 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 14 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 15 position 0.059"" (1.50mm)" | |
| "Connector Header Through Hole 14 position 0.130"" (3.30mm)" | |
| "Connector Header Through Hole 2 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 2 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 3 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 4 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 4 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 5 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 5 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 6 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 6 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 6 position 0.400"" (10.16mm)" | |
| "Connector Header Through Hole 8 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 9 position 0.244"" (6.20mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.025"" (0.64mm) Dia" | |
| "Pin Receptacle Connector 0.015"" ~ 0.022"" (0.38mm ~ 0.56mm) Standard Tail Press-Fit" | |
| "Terminal Adapter Connector 0.25"" (6.35mm) 1/4"" Quick Connect, Female To 0.25"" (6.35mm) 1/4"" Quick Connect, Female" | |
| "Terminal Adapter Connector 0.25"" (6.35mm) 1/4"" Quick Connect, Male (2) To 0.25"" (6.35mm) 1/4"" Quick Connect, Female" | |
| 1 POS. RING TONGUE HOUSING ASSY. | |
| 1.0/2.3 Connector Jack, Female Socket 75Ohm Through Hole Solder | |
| 1.25FP,R12,DL,B,C,TR | |
| 10 Stud Spade Terminal Connector Crimp 6-10 AWG | |
| 100 Position Plug Connector Board to Board Through Hole Solder | |
| 104 Signal (52 Pair) Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 104 Signal (52 Pair) Position Connector Differential Pair Array, Male Surface Mount Gold | |
| 120 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 120 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 15 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 15 Position Two Piece Backshell Connector 180° Shielded | |
| 15 Position Two Piece Backshell Connector Black 180° Unshielded | |
| 16 Position Header Strip Connector Post Gold | |
| 16 Position Header Strip Connector Slotted Gold | |
| 2 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 200 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 200 Signal (100 Pair) Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 200 Signal (100 Pair) Position Connector Differential Pair Array, Male Surface Mount Gold | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 25 Position Two Piece Backshell Connector 180° Shielded | |
| 25 Position Two Piece Backshell Connector Black 180° Unshielded | |
| 26 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 296 Signal (148 Pair) Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 296 Signal (148 Pair) Position Connector Differential Pair Array, Male Surface Mount Gold | |
| 2P, RAST 5 TAB HEADER, THV | |
| 3 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 3 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 37 Position Two Piece Backshell Connector 180° Shielded | |
| 37 Position Two Piece Backshell Connector Black 180° Unshielded | |
| 3P,RAST 2.5 TAB HEADER,EX- LOCKI | |
| 4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 4 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG | |
| 40 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 44 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 4P, RAST 5 TAB HEADER, THV | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s) | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder | |
| 50 Position D-Type, Board to Board Cap, Male Pins Connector | |
| 50 Position D-Type, Board to Board Plug, Female Sockets Connector | |
| 6 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s) | |
| 6 Position Circular Connector Receptacle, Female Sockets Solder | |
| 6 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG | |
| 62 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 80 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 80 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 80 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| 9 Position Two Piece Backshell Connector 180° Shielded | |
| 9 Position Two Piece Backshell Connector Black 180° Unshielded | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMPM Plug, Male Pin 50Ohm | |
| AMP DUOPLUG 2.5 MKII 3P W. PCB L | |
| BIMETAL PIN CONN AL2/0 CUNO1PIG | |
| BIMETAL PIN CONN AL250 CU3/0PIG | |
| BIMETAL PIN CONN AL3/0 CU1/0PIG | |
| BIMETAL PIN CONN AL300 CU4/0PIG | |
| BIMETAL PIN CONN AL350 CU250PIG | |
| BIMETAL PIN CONN AL4/0 CU2/0PIG | |
| BIMETAL PIN CONN AL500 CU350PIG | |
| BIMETAL PIN CONN AL600 CU400PIG | |
| BIMETAL PIN CONN AL700 CU500PIG | |
| BLIND GROMMET Y-JUNCTION BOX | |
| Coaxial Compression Connector Non-Gendered Stacker 50Ohm Surface Mount Compression | |
| CONN CAP (COVER) BNC CONNECTORS | |
| CONN CAP (COVER) TNC JACKS | |
| CONN D-SUB PLUG 9POS VERT SOLDER | |
| CONN D-SUB RCPT 9POS VERT SOLDER | |
| CONN RCPT USB2.0 TYPEB 4POS R/A | |
| CONN,BI-METAL PIN | |
| Connector Cap (Cover), Protective For N Type Plugs | |
| Connector Header position | |
| Connector Housing For SMB, Fakra Plugs | |
| Connector Measurement Probe For | |
| Connector Plug, Sealing For MPX Series Size 5 and 8 | |
| Connector Position | |
| Connector Terminal Position Assurance (TPA) For Grace Inertia Connectors | |
| Connector Universal Guide For | |
| Connector | |
| Contact Gold Power Female Band | |
| Contact Gold Power Socket Screw Mount | |
| Contact Silver Power Female Band | |
| Contact Size | |
| DUOPL POW FEM CON3P | |
| Edge Terminal Non-Gendered 18-24 AWG Crimp Gold | |
| Edge Terminal Non-Gendered 18-24 AWG Crimp Tin-Lead | |
| Edge Terminal Non-Gendered 18-24 AWG Crimp Tin | |
| EPX TRIAX #5 SKT ENV | |
| Fiber Optic Plug Connector FC Simplex 125µm Gray | |
| FLACHSTECKHLSE L-RA 29 V | |
| FLACHSTECKHLSE L-RA 48 V | |
| FLACHSTECKHLSE L-RA 63 V | |
| FLACHSTECKHLSE L-RB 63 V | |
| FLAT RECEPTACLE, METAL / PLASTIC | |
| HANQ4/2 Y-BOX, SWITCH+REMOTE (WA | |
| Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) Vertical Unshielded Cat3 | |
| Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Shielded, EMI Finger Cat3 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded | |
| MMCX Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| MODIFIED 6170 NAIL HEAD PIN | |
| Pin Contact Tin 14-20 AWG Crimp | |
| Plug for Male Contacts Housing D-Sub Connector 15 Position | |
| Position Connector | |
| Power Entry Connector Receptacle, Female Socket IEC 320-2-2/F Panel Mount, Flange | |
| Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/D, Non-Polarized Insert Mount | |
| Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/D, Non-Polarized Panel Mount, Flange | |
| Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/D, Non-Polarized Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange; Through Hole, Right Angle | |
| Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange; Through Hole | |
| Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange | |
| Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Flange | |
| Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange; Through Hole | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C22 Panel Mount, Flange | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C22 Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Male Pins IEC 320-C6 Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Snap-In | |
| Power Entry Connector | |
| POWER SET Q4/2 M STR 2,5MM | |
| PTL 2X6 CAP PANEL MT HIGH TEMP K | |
| PTL 2X6 PLUG HSG HIGH TEMP KEY B | |
| Quick Connect Female Crimp Connector Non-Insulated | |
| Receptacle for Female Contacts Housing D-Sub Connector 9 Position | |
| Rectangular Connectors - Housings | |
| Ring Terminal Connector 1/2 Stud Oval 14-18 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 6-10 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 6-10 AWG Crimp | |
| Ring Terminal Connector 10 Stud Oval 14-18 AWG Crimp | |
| Ring Terminal Connector 6 Stud Circular 14-18 AWG Crimp | |
| Ring Terminal Connector 6 Stud Oval 16-20 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 12-16 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp | |
| Ring Terminal Connector Circular 10-12 AWG Crimp | |
| Ring Terminal Connector Circular 14-18 AWG Crimp | |
| Ring Terminal Connector D-Shaped 16-20 AWG Crimp | |
| SEAL INSERT 7-10,5MM 1=10PCS Y-J | |
| SEAL INSERT 9-13MM 1=10PCS Y-JUN | |
| SMA Connector Jack, Female Socket 50Ohm Surface Mount Compression | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SMB Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| SMB Connector Jack, Male Pin 50Ohm Panel Mount Crimp | |
| SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| Socket Contact Tin 14-20 AWG Crimp | |
| Socket Contact Tin 22-28 AWG Crimp Stamped | |
| Socket Contact Tin 24-30 AWG Crimp Stamped | |
| Spade Terminal Connector Crimp 14-18 AWG | |
| Tape Adhesive X | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 18-22 AWG Red | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 18-22 AWG | |
| Terminal Connector Female, Receptacle (Socket) 20-24 AWG Crimp Tin | |
| Terminal Connector Male, Pin (Plug) 14-18 AWG Crimp Tin | |
| Terminal Connector Male, Pin (Plug) Crimp, Piercing | |
| Terminal Connector Rectangular Ring 24-26 AWG | |
| Terminal Crimp On Pin Connector Crimp | |
| Terminal Crimpband, Open Band Connector Crimp 1200-2600 CMA | |
| Terminal Crimpband, Open Band Connector Crimp | |
| Terminal Magnetic Connector Pigtail 600-3000 CMA Crimp | |
| Terminal Strain Relief Connector Crimp | |
| USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle | |
| VINYL INSULATED BUTTED SEAM BUTT | |
| WR-PHD 2.00 MM DUAL PIN HEADER | |
| WR-PHD 2.00 MM PIN HEADER | |
| WR-PHD PIN HEADER 2.00MM | |
| WR-WTB WIRE-TO-BOARD CONNECTORS |
| << Prev | Next >> |