TE Connectivity Connector Backshells 6-1478762-6

Description
Configuration Features Number of Positions : 15 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Sealable : No
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 15 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 6-1478762-6 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
6-1478762-6
Connector Backshells 6-1478762-6
Configuration Features Number of Positions : 15 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Sealable : No

Configuration Features


  • Number of Positions : 15

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell
  • Sealable : No
Buy Now
D-Sub Connectors - 6-1478762-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
6-1478762-6
D-Sub Connectors 6-1478762-6
METAL BACKSHELL 15 WAY TOP ENTRY

METAL BACKSHELL 15 WAY TOP ENTRY

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
6-1478762-6
D-Sub Connectors 6-1478762-6
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - A128929-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A128929-ND
D-Sub, D-Shaped Connector Backshells, Hoods A128929-ND
15 Position Two Piece Backshell Connector Silver 180° Shielded

15 Position Two Piece Backshell Connector Silver 180° Shielded

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
363-6-1478762-6
Electronic Connector 363-6-1478762-6
Backshell 180° 2 Shell Size Nickel Zinc Bulk Product overview: 6-1478762-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-6-1478762-6 can be used for catalog matching and distributor lookup.

Backshell 180° 2 Shell Size Nickel Zinc Bulk Product overview: 6-1478762-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-6-1478762-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Backshell 15 Way Top Entry Amp - Te Connectivity - 11R8480 - Newark, An Avnet Company
Chicago, IL, United States
Metal Backshell 15 Way Top Entry Amp - Te Connectivity
11R8480
Metal Backshell 15 Way Top Entry Amp - Te Connectivity 11R8480
METAL BACKSHELL 15 WAY TOP ENTRY

METAL BACKSHELL 15 WAY TOP ENTRY

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6-1478762-6 6-1478762-6 A128929-ND 363-6-1478762-6 11R8480
Product Name Connector Backshells D-Sub Connectors D-Sub, D-Shaped Connector Backshells, Hoods Electronic Connector Metal Backshell 15 Way Top Entry Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1589809-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Board Mount
View Details
2 suppliers
D-Sub Connectors - 1-1393481-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details