SCHURTER Inc Power Entry Modules (PEM) 6173.002

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C22 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C22 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6173.0020-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6173.0020-ND
Power Entry Modules (PEM) 486-6173.0020-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C22 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades IEC 320-C22 Panel Mount, Snap-In

Buy Now Datasheet
Connector, Power Entry, Plug, 16A, 250V; Iec Connector Type Schurter - 47W2722 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 16A, 250V; Iec Connector Type Schurter
47W2722
Connector, Power Entry, Plug, 16A, 250V; Iec Connector Type Schurter 47W2722
CONNECTOR, POWER ENTRY, PLUG, 16A, 250V; IEC Connector Type:IEC C22 Inlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 16A, 250V; IEC Connector Type:IEC C22 Inlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6173.0020-ND 47W2722
Product Name Power Entry Modules (PEM) Connector, Power Entry, Plug, 16A, 250V; Iec Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

UHF Female Bulkhead Receptacle, 4 Hole Plate Mount - SALE-9241 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SIM Card Connector 8 Pin Push Type Yellow Button Plastic body CT - ET-SIM8PPT-PB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details