Wurth Elektronik 615008148521
Wurth Elektronik 615008148521
Wurth Elektronik 615008148521
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded
Modular Connectors / Ethernet Connectors WR-MJ Mod Jk HztlTHT THT 8P8C Blk TabUp
RJ45 CONN, R/A, JACK, 8P8C, 1PORT, TH; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1621836 | 1622179P | 732-5936-ND | 615008148521 | 47AC7201 |
| Product Name | Ethernet Connectors | Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Rj45 Conn, R/a, Jack, 8P8C, 1Port, Th; Modular Connector Type Wurth Elektronik |
| Category | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |||
| Connector Type | RJ-45 | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | ||
| Mounting | Pcb mount | Through Hole | PCB Mount | Through Hole Mount |