Board to Board & Mezzanine Connectors
STEP-Z RCPT 11MM 200P LF ST
200 Signal (100 Pair) Position Connector Differential Pair Array, Female Surface Mount Gold
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 764426-6-1761615-1
Series: STEP-Z
Packaging: Tray
Number of Positions: 200 Signal (100 Pair)
Pitch: 0.051" (1.30mm)
Connector Type: Differential Pair Array, Female
Number of Rows: 18
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Mated Stacking Heights: 21mm, 23mm, 24mm, 26mm, 31mm, 36mm
Height Above Board: 0.656" (16.65mm)
Mounting: SMD
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
200 Pos 1.3mm Pitch Mezzanine Header, Straight, Solder, SMD Product overview: 6-1761615-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-1761615-1 can be used for catalog matching and distributor lookup.
STEP-Z 11MM RCPT 200P LF
STEP-Z RCPT 11MM 200P LF ST
CONN DIFF ARRAY RCPT 200POS SMD
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6-1761615-1 | A115567-ND | 764426-6-1761615-1 | 316-6-1761615-1 | 19R4822 | 6-1761615-1 |
| Product Name | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | Rectangular Connectors - 6-1761615-1 | SMD Electronic Connector | Step-Z 11Mm Rcpt 200P Lf Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Differential Pair Array, Female | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||
| Category | Board to Board Connector | |||||
| Mounting | Surface Mount | SMD |