Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Schurter 6162.0157 IEC Connector
6061 APPLIANCE INLET 10A 70C - V
CONN, IEC APPLIANCE INLET C14, 10A, 250V; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:-; Connector Colour:Black RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 486-4850-ND | 8701458 | 6162.0157 | 72T3029 |
| Product Name | Power Entry Modules (PEM) | IEC Connectors | Power Entry Modules (PEM) | Conn, Iec Appliance Inlet C14, 10A, 250V; Iec Connector Type Schurter |
| Mounting | Panel Mount, Flange | Panel mount | Panel Mount, Flange | Flange Mount |
| Voltage Rating | 250 volts | 250 volts | 250 volts | 250 volts |
| Current Rating | 10.0 amps | 10.0 amps | 15.0 amps |