SCHURTER Inc Power Entry Modules (PEM) 6160.0002

Description
Power Entry Connector Receptacle, Male Pins IEC 320-C6 Panel Mount, Flange; Through Hole, Right Angle
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Pins IEC 320-C6 Panel Mount, Flange; Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4031-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4031-ND
Power Entry Modules (PEM) 486-4031-ND
Power Entry Connector Receptacle, Male Pins IEC 320-C6 Panel Mount, Flange; Through Hole, Right Angle

Power Entry Connector Receptacle, Male Pins IEC 320-C6 Panel Mount, Flange; Through Hole, Right Angle

Buy Now Datasheet
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) - 1350597-6160.0002 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM)
1350597-6160.0002
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) 1350597-6160.0002
Win Source Part Number: 1350597-6160.0002 Category: Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) Series: 2562 Number of Positions: 3 Connector Type: Receptacle, Male Pins Termination: Solder Package: Bulk Connector Style: IEC 320-C6 Ingress Protection: IP20 Material Flammability Rating: UL94 V-0 Standard Package: 100 Filter Type: Unfiltered - Commercial Panel Cutout Dimensions: Rectangular - 23.00mm x 18.00mm Panel Thickness: 0.138" (3.50mm) Mounting Type: Panel Mount, Flange; Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable Accomodates a Fuse: No REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: SCHURTER Inc. Approval Agency: cCSAus, UL, VDE Current Rating - Appliance Inlet: 2.5A Voltage Rating - Appliance Inlet: 250VAC

Win Source Part Number: 1350597-6160.0002
Category: Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM)
Series: 2562
Number of Positions: 3
Connector Type: Receptacle, Male Pins
Termination: Solder
Package: Bulk
Connector Style: IEC 320-C6
Ingress Protection: IP20
Material Flammability Rating: UL94 V-0
Standard Package: 100
Filter Type: Unfiltered - Commercial
Panel Cutout Dimensions: Rectangular - 23.00mm x 18.00mm
Panel Thickness: 0.138" (3.50mm)
Mounting Type: Panel Mount, Flange; Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: Not Applicable
Accomodates a Fuse: No
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Mfr: SCHURTER Inc.
Approval Agency: cCSAus, UL, VDE
Current Rating - Appliance Inlet: 2.5A
Voltage Rating - Appliance Inlet: 250VAC

Buy Now Datasheet
Iec Power Connector, C6 Inlet, 2.5A; Iec Connector Type Schurter - 23M1990 - Newark, An Avnet Company
Chicago, IL, United States
Iec Power Connector, C6 Inlet, 2.5A; Iec Connector Type Schurter
23M1990
Iec Power Connector, C6 Inlet, 2.5A; Iec Connector Type Schurter 23M1990
IEC POWER CONNECTOR, C6 INLET, 2.5A; IEC Connector Type:IEC C6 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Through Hole; Connector Mounting:Panel Mount; Product Range:2562 Series RoHS Compliant: Yes

IEC POWER CONNECTOR, C6 INLET, 2.5A; IEC Connector Type:IEC C6 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Through Hole; Connector Mounting:Panel Mount; Product Range:2562 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 486-4031-ND 1350597-6160.0002 23M1990
Product Name Power Entry Modules (PEM) Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) Iec Power Connector, C6 Inlet, 2.5A; Iec Connector Type Schurter
Connector Type Receptacle, Male Pins
Mounting Panel Mount, Flange; Through Hole, Right Angle Panel Mount, Flange; Through Hole, Right Angle Panel Mount
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1613511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PC Pin, Single Post Connectors - 36-1425-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A28500-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details