TE Connectivity Card Edge Connector Contacts 61668-2

Description
Edge Terminal Non-Gendered 18-24 AWG Crimp Tin
Request a Quote Datasheet
Description
Edge Terminal Non-Gendered 18-24 AWG Crimp Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connector Contacts - A100736TR-ND - DigiKey
Thief River Falls, MN, United States
Card Edge Connector Contacts
A100736TR-ND
Card Edge Connector Contacts A100736TR-ND
Edge Terminal Non-Gendered 18-24 AWG Crimp Tin

Edge Terminal Non-Gendered 18-24 AWG Crimp Tin

Buy Now Datasheet
Card Edge Connector Contacts - A100736CT-ND - DigiKey
Thief River Falls, MN, United States
Card Edge Connector Contacts
A100736CT-ND
Card Edge Connector Contacts A100736CT-ND
Edge Terminal Non-Gendered 18-24 AWG Crimp Tin

Edge Terminal Non-Gendered 18-24 AWG Crimp Tin

Buy Now Datasheet
Contact, Hermaphroditic, 18Awg, Crimp; Product Range Amp - Te Connectivity - 16H2206 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Hermaphroditic, 18Awg, Crimp; Product Range Amp - Te Connectivity
16H2206
Contact, Hermaphroditic, 18Awg, Crimp; Product Range Amp - Te Connectivity 16H2206
CONTACT, HERMAPHRODITIC, 18AWG, CRIMP; Product Range:BIFURCATED LEAF Series; Contact Gender:Hermaphroditi c; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, HERMAPHRODITIC, 18AWG, CRIMP; Product Range:BIFURCATED LEAF Series; Contact Gender:Hermaphroditic; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A100736TR-ND 16H2206
Product Name Card Edge Connector Contacts Contact, Hermaphroditic, 18Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-559-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers