SCHURTER Inc IEC Connectors 6173.0003

Description
Schurter 6173.0003 IEC Connector
Request a Quote Datasheet
Description
Schurter 6173.0003 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Connectors - 1738128 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
1738128
IEC Connectors 1738128
Schurter 6173.0003 IEC Connector

Schurter 6173.0003 IEC Connector

Supplier's Site
IEC Connectors - 8662640 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
8662640
IEC Connectors 8662640
Schurter 6173.0003 IEC Connector

Schurter 6173.0003 IEC Connector

Supplier's Site
Power Entry Modules (PEM) - 486-3011-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3011-ND
Power Entry Modules (PEM) 486-3011-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C22 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C22 Panel Mount, Flange

Buy Now Datasheet
Connector, Power Entry, Plug, 16A, 250V; Iec Connector Type Schurter - 21T4973 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 16A, 250V; Iec Connector Type Schurter
21T4973
Connector, Power Entry, Plug, 16A, 250V; Iec Connector Type Schurter 21T4973
CONNECTOR, POWER ENTRY, PLUG, 16A, 250V; IEC Connector Type:IEC C22 Inlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 16A, 250V; IEC Connector Type:IEC C22 Inlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1738128 486-3011-ND 21T4973
Product Name IEC Connectors Power Entry Modules (PEM) Connector, Power Entry, Plug, 16A, 250V; Iec Connector Type Schurter
Gender Male / Plug
Geometry Straight; Straight
Termination Screw Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers