Minitek ®, PREFERRED P/N SERIES FOR NEW PROJECT: 57202 Minitek ® 2.00mm, Board to Board Connector, Unshrouded Vertical Header, Surface Mount, Double Row, Duplex, Polarized, 26 Position ,2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 61698-302TRLF.
"Connector Header Surface Mount 26 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 26 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 26 position 0.079"" (2.00mm)"
MTK SMT HDR-61698-302TRLF / Tap/Rl RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 61698-302TRLF | 609-61698-302TRLFCT-ND | 43K4466 |
| Product Name | Minitek ® | Headers, Male Pins | Mtk Smt Hdr-61698-302Trlf / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Surface Mount | ||
| Voltage Rating | 200 volts | 200 volts |