SCHURTER Inc Power Entry Modules (PEM) 6160.0158

Description
Power Entry Connector Receptacle, Male Pins IEC 320-C8 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Pins IEC 320-C8 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6168-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6168-ND
Power Entry Modules (PEM) 486-6168-ND
Power Entry Connector Receptacle, Male Pins IEC 320-C8 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Pins IEC 320-C8 Panel Mount, Snap-In

Buy Now Datasheet
Power Entry, Plug, 2.5A, Panel; Iec Connector Type Schurter - 85Y2644 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 2.5A, Panel; Iec Connector Type Schurter
85Y2644
Power Entry, Plug, 2.5A, Panel; Iec Connector Type Schurter 85Y2644
POWER ENTRY, PLUG, 2.5A, PANEL; IEC Connector Type:IEC C8 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:2579 Series; Gender:Plug RoHS Compliant: Yes

POWER ENTRY, PLUG, 2.5A, PANEL; IEC Connector Type:IEC C8 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:2579 Series; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6168-ND 85Y2644
Product Name Power Entry Modules (PEM) Power Entry, Plug, 2.5A, Panel; Iec Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details