SCHURTER Inc Power Entry Modules (PEM) 6163.0019

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4035-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4035-ND
Power Entry Modules (PEM) 486-4035-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange

Buy Now Datasheet
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) - 1352173-6163.0019 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM)
1352173-6163.0019
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) 1352173-6163.0019
Win Source Part Number: 1352173-6163.0019 Category: Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) Series: 1601 Number of Positions: 3 Connector Type: Receptacle, Male Blades Termination: Solder Eyelet Package: Bulk Connector Style: IEC 320-C20 Ingress Protection: IP20 Standard Package: 50 Filter Type: Unfiltered - Commercial Panel Cutout Dimensions: Rectangular - 34.70mm x 26.50mm Mounting Type: Panel Mount, Flange ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable Accomodates a Fuse: No REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: SCHURTER Inc. Approval Agency: CCC, cCSAus, ENEC, UL Current Rating - Appliance Inlet: 16A Voltage Rating - Appliance Inlet: 250VAC

Win Source Part Number: 1352173-6163.0019
Category: Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM)
Series: 1601
Number of Positions: 3
Connector Type: Receptacle, Male Blades
Termination: Solder Eyelet
Package: Bulk
Connector Style: IEC 320-C20
Ingress Protection: IP20
Standard Package: 50
Filter Type: Unfiltered - Commercial
Panel Cutout Dimensions: Rectangular - 34.70mm x 26.50mm
Mounting Type: Panel Mount, Flange
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: Not Applicable
Accomodates a Fuse: No
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Mfr: SCHURTER Inc.
Approval Agency: CCC, cCSAus, ENEC, UL
Current Rating - Appliance Inlet: 16A
Voltage Rating - Appliance Inlet: 250VAC

Buy Now Datasheet
Iec C20 Inlet, 16A, 250Vac, Tht, Panel; Iec Connector Type Schurter - 67M9000 - Newark, An Avnet Company
Chicago, IL, United States
Iec C20 Inlet, 16A, 250Vac, Tht, Panel; Iec Connector Type Schurter
67M9000
Iec C20 Inlet, 16A, 250Vac, Tht, Panel; Iec Connector Type Schurter 67M9000
IEC C20 INLET, 16A, 250VAC, THT, PANEL; IEC Connector Type:IEC C20 Inlet; Current Rating:16A; Voltage Rating:250VAC; Contact Termination Type:Through Hole; Connector Mounting:Flange Mount; Product Range:1601 Series; Gender:Plug RoHS Compliant: Yes

IEC C20 INLET, 16A, 250VAC, THT, PANEL; IEC Connector Type:IEC C20 Inlet; Current Rating:16A; Voltage Rating:250VAC; Contact Termination Type:Through Hole; Connector Mounting:Flange Mount; Product Range:1601 Series; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-4035-ND 1352173-6163.0019 67M9000
Product Name Power Entry Modules (PEM) Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) Iec C20 Inlet, 16A, 250Vac, Tht, Panel; Iec Connector Type Schurter
Mounting Panel Mount, Flange Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CAB.M19.GLA.C52G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 5.0 amps
View Details
2 suppliers