USB 2.0, USB 2.0, Input Output Connectors, Receptacle, Type B, Standard, Right Angle, Through Hole, Single Decks, 4 Positions, Amphenol is one of the leading manufacturers of USB 2.0. Contact us today for more details of USB 2.0, part number 61729-0021BLF.
Conn USB Type B RCP 4 POS 2.5mm Solder RA Thru-Hole 4 Terminal 1 Port Tube Product overview: 61729-0021BLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-61729-0021BLF can be used for catalog matching and distributor lookup.
Manufacturer: AMPHENOL
Win Source Part Number: 856856-61729-0021BLF
Series: 61729
Features: Connector Position
Package: Tube
Family Name: 61729
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 44
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 2266-61729-0021BLF, 61729-0021BLF-ND, 609-5951
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
USB
USB Connectors USB RECPT B TYPE
USB ROHS COMPLIANT: YES
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | PEI-Genesis | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61729-0021BLF | 2032-61729-0021BLF | 856856-61729-0021BLF | 609-5951-ND | Amphenol FCI Asia 61729-0021BLF | 61729-0021BLF | 28AH8807 |
| Product Name | USB 2.0 | Electronic Connector | USB, DVI, HDMI Connectors - 61729-0021BLF | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb Rohs Compliant Amphenol Communications Solutions | |
| Connector Type | USB | USB | USB | USB | USB | ||
| Geometry | Right Angle | Right Angle | |||||
| Termination | Through Hole | Solder | Solder Pin | ||||
| Current Rating | 1.5 amps | 1.0 amps | 1.5 amps |