TE Connectivity Terminals - 61624-1 61624-1

Description
Manufacturer: TE Connectivity Win Source Part Number: 907660-61624-1 Features: Ring Terminal Connector 8 Stud Circular 12-16 AWG Crimp Package: Reel - TR Mounting: Free Hanging (In-Line) Family Name: 61624 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 9000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 616241, A29899TR, 61624-1-ND, A29899CT
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 907660-61624-1 Features: Ring Terminal Connector 8 Stud Circular 12-16 AWG Crimp Package: Reel - TR Mounting: Free Hanging (In-Line) Family Name: 61624 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 9000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 616241, A29899TR, 61624-1-ND, A29899CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 61624-1 - 907660-61624-1 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 61624-1
907660-61624-1
Terminals - 61624-1 907660-61624-1
Manufacturer: TE Connectivity Win Source Part Number: 907660-61624-1 Features: Ring Terminal Connector 8 Stud Circular 12-16 AWG Crimp Package: Reel - TR Mounting: Free Hanging (In-Line) Family Name: 61624 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 9000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 616241, A29899TR, 61624-1-ND, A29899CT

Manufacturer: TE Connectivity
Win Source Part Number: 907660-61624-1
Features: Ring Terminal Connector 8 Stud Circular 12-16 AWG Crimp
Package: Reel - TR
Mounting: Free Hanging (In-Line)
Family Name: 61624
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 9000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 616241, A29899TR, 61624-1-ND, A29899CT

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-61624-1
Electronic Connector 392-61624-1
Ring Crimp Terminal, Brass, Unplated, 16-12 AWG Product overview: 61624-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-61624-1 can be used for catalog matching and distributor lookup.

Ring Crimp Terminal, Brass, Unplated, 16-12 AWG Product overview: 61624-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-61624-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Connectors - A29899CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A29899CT-ND
Ring Connectors A29899CT-ND
Ring Terminal Connector 8 Stud Circular 12-16 AWG Crimp

Ring Terminal Connector 8 Stud Circular 12-16 AWG Crimp

Buy Now Datasheet
Ring Connectors - A29899TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A29899TR-ND
Ring Connectors A29899TR-ND
Ring Terminal Connector 8 Stud Circular 12-16 AWG Crimp

Ring Terminal Connector 8 Stud Circular 12-16 AWG Crimp

Buy Now Datasheet
Connectors - 61624-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
61624-1
Connectors 61624-1
CUT STRIP - RING 16-12 130-170

CUT STRIP - RING 16-12 130-170

Buy Now
Ring Connectors - 61624-1 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
61624-1
Ring Connectors 61624-1
CONN RING CIRC 12-16AWG #8 CRIMP

CONN RING CIRC 12-16AWG #8 CRIMP

Supplier's Site Datasheet
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity - 34B720 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity
34B720
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity 34B720
TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:12AWG; Conductor Area CSA:3mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:#8 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:12AWG; Conductor Area CSA:3mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud/Tab Size:#8 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 907660-61624-1 392-61624-1 A29899CT-ND 61624-1 61624-1 34B720
Product Name Terminals - 61624-1 Electronic Connector Ring Connectors Connectors Ring Connectors Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products