Win Source Part Number: 1357295-6-176146-6
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: EconoSeal III 187
Package: Tray
Product Status: Active
Base Product Number: 176146
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Housing
Color: Gray
Number of Positions: 2
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.187" (4.75mm) Quick Connects
Terminal Size: 0.187" (4.75mm)
Stacking Direction: Side to Side
Material: Plastic
"2 Position Housing Connector Female, Receptacle Gray 0.187"" (4.75mm)"
Connectors
TE Connectivity 6-176146-6
CONN RCPT HSG 0.187 2POS GRAY
.187 PLUG HSG ASSY 2P GRAY
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1357295-6-176146-6 | A142475-ND | 6-176146-6 | 7199576 | 7199576P | 6-176146-6 | 90AJ0472 |
| Product Name | Connectors, Interconnects - Terminals - Housings, Boots | Housings, Boots | Automotive Connectors | Automotive Connectors | Housings, Boots | .187 Plug Hsg Assy 2P Gray Amp - Te Connectivity | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Cable mount | Free Hanging (In-Line) |