USB 2.0, USB 2.0, Input Output Connectors, Receptacle, Type B, Standard, Right Angle, Through Hole, Single Decks, 4 Positions, Amphenol is one of the leading manufacturers of USB 2.0. Contact us today for more details of USB 2.0, part number 61729-1011RLF.
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
USB Connectors 4P R/A RECEPTACLE STYLE B
USB RECPT B TYPE LF-61729-1011RLF / Tap/Rl RoHS Compliant: Yes
USB, 2.0 TYPE B, R/A RCPT, 4POS, TH; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions
| Amphenol Communications Solutions | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61729-1011RLF | 609-6452-2-ND | 61729-1011RLF | 53K1443 | 27AJ3980 |
| Product Name | USB 2.0 | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb Recpt B Type Lf-61729-1011Rlf / Tap/rl Rohs Compliant Amphenol Communications Solutions | Usb, 2.0 Type B, R/a Rcpt, 4Pos, Th; Usb Connector Type Amphenol Communications Solutions |
| Connector Type | USB | USB | USB | USB | |
| Geometry | Right Angle | Right Angle | Right Angle | ||
| Termination | Through Hole | Solder Pin | |||
| Category | USB |