Conn Shrouded Header HDR 15 POS 2.54mm Solder RA SMD T/R Product overview: 6-147323-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-6-147323-4 can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount, Right Angle 15 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 15 position 0.100"" (2.54mm)"
15 MTE HDR SRRA SMT.100CL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2027-6-147323-4 | A128927CT-ND | 19R4606 |
| Product Name | SMD Electronic Connector | Headers, Male Pins | 15 Mte Hdr Srra Smt.100Cl Amp - Te Connectivity |
| Gender | Male / Plug | ||
| Termination | Through Hole | ||
| Connector Type | Header Connector; Header |