TE Connectivity Ring Connectors 61764-1

Description
Ring Terminal Connector 6 Stud Oval 16-20 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 6 Stud Oval 16-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A100739TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100739TR-ND
Ring Connectors A100739TR-ND
Ring Terminal Connector 6 Stud Oval 16-20 AWG Crimp

Ring Terminal Connector 6 Stud Oval 16-20 AWG Crimp

Buy Now Datasheet
Ring Connectors - A100739CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100739CT-ND
Ring Connectors A100739CT-ND
Ring Terminal Connector 6 Stud Oval 16-20 AWG Crimp

Ring Terminal Connector 6 Stud Oval 16-20 AWG Crimp

Buy Now Datasheet
61764-1 Rohs Compliant Amp - Te Connectivity - 98AC5328 - Newark, An Avnet Company
Chicago, IL, United States
61764-1 Rohs Compliant Amp - Te Connectivity
98AC5328
61764-1 Rohs Compliant Amp - Te Connectivity 98AC5328
61764-1 ROHS COMPLIANT: YES

61764-1 ROHS COMPLIANT: YES

Supplier's Site
Ring Tongue Terminal, #6, 16Awg; Stud Size - Metric Amp - Te Connectivity - 96B8636 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue Terminal, #6, 16Awg; Stud Size - Metric Amp - Te Connectivity
96B8636
Ring Tongue Terminal, #6, 16Awg; Stud Size - Metric Amp - Te Connectivity 96B8636
RING TONGUE TERMINAL, #6, 16AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.4mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

RING TONGUE TERMINAL, #6, 16AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.4mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100739TR-ND 98AC5328 96B8636
Product Name Ring Connectors 61764-1 Rohs Compliant Amp - Te Connectivity Ring Tongue Terminal, #6, 16Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data