SCHURTER Inc Power Entry Modules (PEM) 6163.0004

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2207-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2207-ND
Power Entry Modules (PEM) 486-2207-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange

Buy Now Datasheet
IEC Connectors - 577209 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
577209
IEC Connectors 577209
Flush-type device plug C20 Screw Mountin

Flush-type device plug C20 Screw Mountin

Supplier's Site
1621, Iec 70 C, Version Schurter - 84AC3930 - Newark, An Avnet Company
Chicago, IL, United States
1621, Iec 70 C, Version Schurter
84AC3930
1621, Iec 70 C, Version Schurter 84AC3930
1621, IEC 70 C, VERSION: PROTECTION CLASS I, L: BLADE TERMINAL (6.3 X 0.8 MM), N: BLADE TERMINAL (6. ROHS COMPLIANT: YES

1621, IEC 70 C, VERSION: PROTECTION CLASS I, L: BLADE TERMINAL (6.3 X 0.8 MM), N: BLADE TERMINAL (6. ROHS COMPLIANT: YES

Supplier's Site
Iec C20 Inlet, 16A, 250Vac, Qc, Panel; Iec Connector Type Schurter - 23M2102 - Newark, An Avnet Company
Chicago, IL, United States
Iec C20 Inlet, 16A, 250Vac, Qc, Panel; Iec Connector Type Schurter
23M2102
Iec C20 Inlet, 16A, 250Vac, Qc, Panel; Iec Connector Type Schurter 23M2102
IEC C20 INLET, 16A, 250VAC, QC, PANEL; IEC Connector Type:IEC C20 Inlet; Current Rating:16A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:1621 Series; Gender:Plug RoHS Compliant: Yes

IEC C20 INLET, 16A, 250VAC, QC, PANEL; IEC Connector Type:IEC C20 Inlet; Current Rating:16A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:1621 Series; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-2207-ND 577209 84AC3930 23M2102
Product Name Power Entry Modules (PEM) IEC Connectors 1621, Iec 70 C, Version Schurter Iec C20 Inlet, 16A, 250Vac, Qc, Panel; Iec Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers
PwrBlade® - 10011575-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Solder To Board
Voltage Rating 200 volts
View Details
3 suppliers