TE Connectivity Quick Connects, Quick Disconnect Connectors 6-160449-2

Description
"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A106533-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A106533-ND
Quick Connects, Quick Disconnect Connectors A106533-ND
"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
6-160449-2
Terminals 6-160449-2
Terminals 250 SER.FASTIN-ON

Terminals 250 SER.FASTIN-ON

Buy Now Datasheet
Female Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity - 52R4248 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity
52R4248
Female Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity 52R4248
FEMALE DISCONNECT, 6.35MM, 17-13AWG; Product Range:FASTIN-ON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 17-13AWG; Product Range:FASTIN-ON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106533-ND 6-160449-2 52R4248
Product Name Quick Connects, Quick Disconnect Connectors Terminals Female Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers