Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded Cat5
Wurth Elektronik 615008138321
Modular Connectors / Ethernet Connectors WR-MJ Feml Shielded 8P8C Vertical LED
CONN, RJ45, JACK, SHLD, 1PORT, 8P8C; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 732-3170-ND | 8183314 | 615008138321 | 84X0327 |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Ethernet Connectors | Modular Connectors / Ethernet Connectors | Conn, Rj45, Jack, Shld, 1Port, 8P8C; Modular Connector Type Wurth Elektronik |
| Category | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||
| Connector Type | RJ-11; RJ-45; Jack | RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Mounting | Through Hole | Pcb mount | PCB Mount | Through Hole Mount |
| Gender | Male / Plug; Female / Jack | Female / Jack |