"0.250"" (6.35mm) Quick Connect Female 15.5-18.5 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 15.5-18.5 AWG Crimp Connector Non-Insulated"
Win Source Part Number: 1365111-6-160465-0
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 160465
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 15.5-18.5 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.748" (19.00mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.303" (7.70mm)
Insulation Diameter: 0.118" ~ 0.169" (3.00mm ~ 4.29mm)
250 FASTON REC. IS ROHS COMPLIANT: YES
FEMALE DISCONNECT, 6.35MM, 18-15AWG ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A107204TR-ND | 1365111-6-160465-0 | 16H1099 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | 250 Faston Rec. Is Rohs Compliant Amp - Te Connectivity |
| Gender | Female / Jack |