DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
600
650
700
750
800
850
890
900
910
920
930
940
949
950
951
952
953
954
955
956
957
958
959
960
961
970
980
990
1000
1010
1020
1050
1100
1150
1200
1250
1300
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female and Male 16-20 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 10-14 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 22-26 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 12-14 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated" | |
| "10 (2 x 5) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "10 (2 x 5) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "10 Position Header Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "10 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "10 Position Plug, Male Blades Connector Solder 0.098"" (2.50mm) Board Edge, Surface Mount, Right Angle" | |
| "12 (2 x 6) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "150 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm)" | |
| "16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "16 Position Header Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "18 (2 x 9) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "2 Rectangular Connectors - Housings Receptacle Natural 0.197"" (5.00mm)" | |
| "2 Rectangular Connectors - Housings Receptacle Red 0.197"" (5.00mm)" | |
| "20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "20 (2 x 10) Pos DIP, 0.4"" (10.16mm) Row Spacing Socket Gold Through Hole" | |
| "22 (2 x 11) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "22 (2 x 11) Pos DIP, 0.4"" (10.16mm) Row Spacing Socket Gold Through Hole" | |
| "24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "24 (2 x 12) Pos DIP, 0.4"" (10.16mm) Row Spacing Socket Gold Through Hole" | |
| "24 (2 x 12) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "28 (2 x 14) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "28 (2 x 14) Pos DIP, 0.4"" (10.16mm) Row Spacing Socket Gold Through Hole" | |
| "28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "32 (2 x 16) Pos DIP, 0.4"" (10.16mm) Row Spacing Socket Gold Through Hole" | |
| "32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "32 Position Header Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "32 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "36 (2 x 18) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "4 (2 x 2) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "42 (2 x 21) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "48 (2 x 24) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "50 (2 x 25) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "52 (2 x 26) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "6 (2 x 3) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "6 Rectangular Connectors - Housings Receptacle Black 0.157"" (4.00mm)" | |
| "64 Position Header Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "64 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "Connector Header Surface Mount 10 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 11 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 13 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 14 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 16 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 18 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 20 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 24 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 26 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 34 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 40 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 13 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 15 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 22 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 25 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 28 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 32 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 36 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 44 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 60 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 64 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 7 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 72 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 80 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 9 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 22 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 32 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 36 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 60 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 64 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 7 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 72 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.030"" (0.76mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin 0.030"" (0.76mm) Dia" | |
| "Pos DIP, 0.1"" (2.54mm) Row Spacing Socket Gold Through Hole" | |
| 10 Position Rectangular Header Connector IDC Gold | |
| 10 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 100 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 120 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 14 Position Rectangular Header Connector IDC Gold | |
| 14 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 140 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 16 Position Rectangular Header Connector IDC Gold | |
| 16 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 160 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 18POS MQS .63 HEADER 90DEG THR | |
| 20 Position Rectangular Header Connector IDC Gold | |
| 20 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 24 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 26 Position Rectangular Header Connector IDC Gold | |
| 26 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 34 Position Rectangular Header Connector IDC Gold | |
| 34 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 4 Stud Spade Terminal Connector Crimp 20-24 AWG | |
| 40 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 40 Position Rectangular Header Connector IDC Gold | |
| 40 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 50 Position Receptacle Connector Through Hole, Right Angle Solder | |
| 50 Position Rectangular Header Connector IDC Gold | |
| 50 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 6 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 60 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 60 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 6116-10-340712-CS235 9 | |
| 6118-10-441116 | |
| 6118-10-561322-CS235 9 | |
| 6120-10-561120-CS235 9 | |
| 6135 POWER ENTRY MODULE 10A C14 | |
| 6136 POWER ENTRY MODULE 16A C20 | |
| 64 Position Din Connector Plug, Male Pins Gold or Gold-Palladium Through Hole, Right Angle | |
| 64 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 8 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 80 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| AL TP 1HL COMPCT LUG LNGBRL 300 | |
| AL TP 1HL COMPCT LUG LNGBRL 350 | |
| AL TP 1HL COMPCT LUG LNGBRL 500 | |
| B-T-W CONN. 6P HDR ASSEMBL-WITHO | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| CONN HEADER SMD 10POS 2.54MM | |
| CONN HEADER SMD 14POS 2.54MM | |
| CONN HEADER SMD 16POS 2.54MM | |
| CONN HEADER SMD 20POS 2.54MM | |
| CONN HEADER SMD 24POS 2.54MM | |
| CONN HEADER SMD 26POS 2.54MM | |
| CONN HEADER SMD 8POS 2.54MM | |
| CONN PLUG 120POS SMD GOLD | |
| Connector Header Through Hole 1 position | |
| HEADERS & WIRE HOUSINGS WR-BHD 2 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat5 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat3 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat5 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded Cat5 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat5 | |
| MCX Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| MCX SMT SKT 50OHM GOLD PLTD | |
| MQS VERRIEGLUNG | |
| MT3-REC. HOUSING, 10 POS. | |
| MT3-REC. HOUSING, 6 POS. | |
| Pin Contact Gold 22-30 AWG Crimp Stamped | |
| Pin Contact Size 3.6mm Crimp Gold | |
| Pin Contact Size 8 Crimp Gold | |
| Pin Contact Size Crimp Gold | |
| Pin Contact Tin 10-12 AWG Crimp | |
| Pin Contact Tin 14-20 AWG Crimp | |
| Pin Contact Tin 18-22 AWG Crimp | |
| Pin Contact Tin 22-30 AWG Crimp Stamped | |
| Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In; Through Hole, Right Angle | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C16A Panel Mount, Flange | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C16A Panel Mount, Snap-In | |
| Ring Terminal Connector 1/2 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 10 Stud D-Shaped 6-10 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Oval 14-16 AWG Crimp | |
| Ring Terminal Connector 4 Stud Oval 16-20 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector Oval 16-22 AWG Crimp | |
| Ring Terminal Connector Oval 8-12 AWG Crimp | |
| SMB Connector Jack, Male Pin 50Ohm Surface Mount Solder | |
| Socket Contact 18-24 AWG Crimp | |
| Socket Contact Gold 18-24 AWG Crimp | |
| Socket Contact Gold 22-30 AWG Crimp | |
| Socket Contact Size 8 Crimp Gold | |
| Socket Contact Tin 10-12 AWG Crimp | |
| Socket Contact Tin 14-20 AWG Crimp | |
| Socket Contact Tin 18-24 AWG Crimp | |
| Socket Contact Tin 22-30 AWG Crimp | |
| Socket Contact Tin Solder, PCB | |
| STD TIM MK2 GEH 3P | |
| Terminal Butt Splice, Closed End, Single Opening Connector Crimp 8-18 AWG Black | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 10000-16000 CMA | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 18-22 AWG Blue, Blue Stripe | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 779-2680 CMA Clear, Blue Stripe | |
| Terminal Button Terminal Connector Crimp 16-20 AWG | |
| Terminal Connector Female, Receptacle (Socket) 18-22 AWG Crimp Tin | |
| Terminal Connector Female, Receptacle (Socket), Flag 20-24 AWG Crimp Gold | |
| Terminal Connector Female, Receptacle (Socket), Flag 20-24 AWG Crimp Tin | |
| Terminal Connector Male, Pin (Plug) 16-20 AWG Crimp Tin | |
| Terminal Connector Rectangular Ring 14-18 AWG 5/16 Stud | |
| Terminal Crimpband, Open Band Connector Crimp 7000-12000 CMA | |
| V23540M1626F510 | |
| VERRIEGLUNG F.94P | |
| VERRIEGLUNG F94P | |
| Wire Pin Terminal Connector 18-20 AWG - Crimp, Piercing | |
| WR-BHD 2.54MM BOARD TO CABLE TRA | |
| WR-PHD 2.54 MM BOARD STACKER | |
| WR-PHD 2.54 MM DUAL BOARD STACKE | |
| WR-PHD 2.54 MM DUAL SOCKET HEADE | |
| WR-PHD 2.54 MM SOCKET HEADER 12 | |
| WR-PHD 2.54 MM SOCKET HEADER 20 | |
| WR-PHD 2.54 MM SOCKET HEADER 4 P | |
| WR-PHD 2.54 MM SOCKET HEADER 5 P | |
| WR-PHD 2.54 MM SOCKET HEADER 6 P | |
| WR-PHD 2.54 MM SOCKET HEADER; 18 | |
| WR-PHD 2.54 MM SOCKET HEADER; 2 | |
| WR-PHD 2.54 MM SOCKET HEADER; 3 | |
| WR-PHD 2.54 MM SOCKET HEADER; 40 | |
| WR-PHD 2.54 MM SOCKET HEADER; 8 | |
| WR-PHD 2.54 MM SOCKET HEADER |
| << Prev | Next >> |