Mill-Max Mfg. Corp. IC Sockets 614-93-628-31-012000

Description
"28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
Request a Quote Datasheet
Description
"28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - ED6128-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
ED6128-ND
IC Sockets ED6128-ND
"28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"

"28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"

Buy Now Datasheet
Standard Receptacle Carrier / Tube Mill Max - 17C5793 - Newark, An Avnet Company
Chicago, IL, United States
Standard Receptacle Carrier / Tube Mill Max
17C5793
Standard Receptacle Carrier / Tube Mill Max 17C5793
STANDARD RECEPTACLE CARRIER / TUBE

STANDARD RECEPTACLE CARRIER / TUBE

Supplier's Site
Sockets for ICs, Transistors - 614-93-628-31-012000 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
614-93-628-31-012000
Sockets for ICs, Transistors 614-93-628-31-012000
CONN IC DIP SOCKET 28POS GOLD

CONN IC DIP SOCKET 28POS GOLD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ED6128-ND 17C5793 614-93-628-31-012000
Product Name IC Sockets Standard Receptacle Carrier / Tube Mill Max Sockets for ICs, Transistors
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51700-10112801AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Nano Strip Connectors - A79023-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NC2-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details