SCHURTER Inc Power Entry Modules (PEM) 6160.0014

Description
Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Flange
Request a Quote
Description
Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Flange
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IEC Power Connector, C8 Inlet, part number 23M2002, is designed for panel mounting with screw-on or rivet options. It features a current rating of 2.5A and a voltage rating of 250VAC, suitable for both 50 Hz and 60 Hz applications. The connector supports various terminal types, including solder, quick-connect, and PCB terminals, with the ability to orient solder terminals both horizontally and vertically. The product is constructed from PA6 material, compliant with UL 94V-0 standards, and operates within a temperature range of -25 °C to 70 °C. It has a dielectric strength exceeding 3 kVAC and is rated IP20 for protection against solid objects. The connector is suitable for appliances with protection class II, adhering to IEC 61140 standards. It is RoHS compliant and has received approvals from VDE, UL, and CSA, ensuring its reliability for industrial applications.

Datasheet Summary
Powered by GS/AI

The IEC Power Connector, C8 Inlet, part number 23M2002, is designed for panel mounting with screw-on or rivet options. It features a current rating of 2.5A and a voltage rating of 250VAC, suitable for both 50 Hz and 60 Hz applications. The connector supports various terminal types, including solder, quick-connect, and PCB terminals, with the ability to orient solder terminals both horizontally and vertically. The product is constructed from PA6 material, compliant with UL 94V-0 standards, and operates within a temperature range of -25 °C to 70 °C. It has a dielectric strength exceeding 3 kVAC and is rated IP20 for protection against solid objects. The connector is suitable for appliances with protection class II, adhering to IEC 61140 standards. It is RoHS compliant and has received approvals from VDE, UL, and CSA, ensuring its reliability for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4411-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4411-ND
Power Entry Modules (PEM) 486-4411-ND
Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Flange

Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Flange

Buy Now Datasheet
Iec Power Connector, C8 Inlet, 2.5A; Iec Connector Type Schurter - 23M2002 - Newark, An Avnet Company
Chicago, IL, United States
Iec Power Connector, C8 Inlet, 2.5A; Iec Connector Type Schurter
23M2002
Iec Power Connector, C8 Inlet, 2.5A; Iec Connector Type Schurter 23M2002
IEC POWER CONNECTOR, C8 INLET, 2.5A; IEC Connector Type:IEC C8 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Solder; Connector Mounting:Flange Mount; Product Range:2573 Series RoHS Compliant: Yes

IEC POWER CONNECTOR, C8 INLET, 2.5A; IEC Connector Type:IEC C8 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Solder; Connector Mounting:Flange Mount; Product Range:2573 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-4411-ND 23M2002
Product Name Power Entry Modules (PEM) Iec Power Connector, C8 Inlet, 2.5A; Iec Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 120 Housings Gray - 1321G8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers
ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details