SCHURTER Inc Power Entry Modules (PEM) 6162.0045

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3785-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3785-ND
Power Entry Modules (PEM) 486-3785-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Iec C14 Inlet, 10A, 250V, Solder, Panel; Iec Connector Type Schurter - 23M2060 - Newark, An Avnet Company
Chicago, IL, United States
Iec C14 Inlet, 10A, 250V, Solder, Panel; Iec Connector Type Schurter
23M2060
Iec C14 Inlet, 10A, 250V, Solder, Panel; Iec Connector Type Schurter 23M2060
IEC C14 INLET, 10A, 250V, SOLDER, PANEL; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:6061 Series; Gender:Plug RoHS Compliant: Yes

IEC C14 INLET, 10A, 250V, SOLDER, PANEL; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:6061 Series; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3785-ND 23M2060
Product Name Power Entry Modules (PEM) Iec C14 Inlet, 10A, 250V, Solder, Panel; Iec Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190512A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details