TE Connectivity Rectangular Connector Contacts 61527-2

Description
Pin Contact Tin 18-24 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Tin 18-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A100735CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100735CT-ND
Rectangular Connector Contacts A100735CT-ND
Pin Contact Tin 18-24 AWG Crimp

Pin Contact Tin 18-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A100735TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100735TR-ND
Rectangular Connector Contacts A100735TR-ND
Pin Contact Tin 18-24 AWG Crimp

Pin Contact Tin 18-24 AWG Crimp

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 292-LBGA Product Status: Obsolete Pin or Socket: Socket Contact Termination: IDC Contact Finish: Tin

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: 292-LBGA
Product Status: Obsolete
Pin or Socket: Socket
Contact Termination: IDC
Contact Finish: Tin

Buy Now Datasheet
Cmnl Grouding Pin 22-18 Ptpbr Rohs Compliant Amp - Te Connectivity - 90F4061 - Newark, An Avnet Company
Chicago, IL, United States
Cmnl Grouding Pin 22-18 Ptpbr Rohs Compliant Amp - Te Connectivity
90F4061
Cmnl Grouding Pin 22-18 Ptpbr Rohs Compliant Amp - Te Connectivity 90F4061
CMNL GROUDING PIN 22-18 PTPBR ROHS COMPLIANT: YES

CMNL GROUDING PIN 22-18 PTPBR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100735CT-ND 90F4061
Product Name Rectangular Connector Contacts Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Cmnl Grouding Pin 22-18 Ptpbr Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCE-MG-A800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Eddicy HV - High power connectors for DC applications -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 60 to 800 volts
Current Rating 27.5 to 470.0 amps
View Details