SCHURTER Inc Power Entry Modules (PEM) 6162.004

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4420-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4420-ND
Power Entry Modules (PEM) 486-4420-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Iec Power Conn, C14 Inlet, 15A/250V; Iec Connector Type Schurter - 23M2055 - Newark, An Avnet Company
Chicago, IL, United States
Iec Power Conn, C14 Inlet, 15A/250V; Iec Connector Type Schurter
23M2055
Iec Power Conn, C14 Inlet, 15A/250V; Iec Connector Type Schurter 23M2055
IEC POWER CONN, C14 INLET, 15A/250V; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Solder; Connector Mounting:Flange Mount; Product Range:6162 Series

IEC POWER CONN, C14 INLET, 15A/250V; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Solder; Connector Mounting:Flange Mount; Product Range:6162 Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-4420-ND 23M2055
Product Name Power Entry Modules (PEM) Iec Power Conn, C14 Inlet, 15A/250V; Iec Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Circular Connector Assemblies - 1124-CLB.M12.NLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details
2 suppliers