SCHURTER Inc Power Entry Modules (PEM) 6160.0008

Description
Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4033-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4033-ND
Power Entry Modules (PEM) 486-4033-ND
Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount

Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount

Buy Now Datasheet
Iec Power Connector, C8 Inlet, 2.5A; Iec Connector Type Schurter - 23M1996 - Newark, An Avnet Company
Chicago, IL, United States
Iec Power Connector, C8 Inlet, 2.5A; Iec Connector Type Schurter
23M1996
Iec Power Connector, C8 Inlet, 2.5A; Iec Connector Type Schurter 23M1996
IEC POWER CONNECTOR, C8 INLET, 2.5A; IEC Connector Type:IEC C8 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Solder; Connector Mounting:Panel Mount; Product Range:2572 Series RoHS Compliant: Yes

IEC POWER CONNECTOR, C8 INLET, 2.5A; IEC Connector Type:IEC C8 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Solder; Connector Mounting:Panel Mount; Product Range:2572 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-4033-ND 23M1996
Product Name Power Entry Modules (PEM) Iec Power Connector, C8 Inlet, 2.5A; Iec Connector Type Schurter
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details