TE Connectivity Headers, Specialty Pin 616-CG1

Description
16 Position Header Strip Connector Slotted Gold
Request a Quote Datasheet
Description
16 Position Header Strip Connector Slotted Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Specialty Pin - 616-CG1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Specialty Pin
616-CG1-ND
Headers, Specialty Pin 616-CG1-ND
16 Position Header Strip Connector Slotted Gold

16 Position Header Strip Connector Slotted Gold

Buy Now Datasheet
Dip Adapter, 16 Position, Through Hole; No. Of Contacts Amp - Te Connectivity - 14F2940 - Newark, An Avnet Company
Chicago, IL, United States
Dip Adapter, 16 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
14F2940
Dip Adapter, 16 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 14F2940
DIP ADAPTER, 16 POSITION, THROUGH HOLE; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:600 Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP ADAPTER, 16 POSITION, THROUGH HOLE; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:600 Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
616-CG1
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin 616-CG1
CONN HDR STRIP SLOT 16POS GOLD

CONN HDR STRIP SLOT 16POS GOLD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 616-CG1-ND 14F2940 616-CG1
Product Name Headers, Specialty Pin Dip Adapter, 16 Position, Through Hole; No. Of Contacts Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
Connector Type Header Connector; Header Strip Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data