SCHURTER Inc Power Entry Modules (PEM) 6160.0104

Description
Power Entry Connector Receptacle, Male Pins IEC 320-C8 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Pins IEC 320-C8 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3277-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3277-ND
Power Entry Modules (PEM) 486-3277-ND
Power Entry Connector Receptacle, Male Pins IEC 320-C8 Panel Mount, Flange

Power Entry Connector Receptacle, Male Pins IEC 320-C8 Panel Mount, Flange

Buy Now Datasheet
Power Entry, Plug, 2.5A, Panel; Iec Connector Type Schurter - 85Y2632 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 2.5A, Panel; Iec Connector Type Schurter
85Y2632
Power Entry, Plug, 2.5A, Panel; Iec Connector Type Schurter 85Y2632
POWER ENTRY, PLUG, 2.5A, PANEL; IEC Connector Type:IEC C8 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Through Hole; Connector Mounting:Snap-In, Flange Mount; Product Range:2577 Series; Gender:Plug RoHS Compliant: Yes

POWER ENTRY, PLUG, 2.5A, PANEL; IEC Connector Type:IEC C8 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Through Hole; Connector Mounting:Snap-In, Flange Mount; Product Range:2577 Series; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3277-ND 85Y2632
Product Name Power Entry Modules (PEM) Power Entry, Plug, 2.5A, Panel; Iec Connector Type Schurter
Mounting Panel Mount, Flange Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 05AC7366 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details