USB 2.0, USB 2.0, Input Output Connectors, Receptacle, Type B, Standard, Right Angle, Through Hole, Single Decks, 4 Positions, Amphenol is one of the leading manufacturers of USB 2.0. Contact us today for more details of USB 2.0, part number 61729-0010RLF.
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
CONN RCPT USB2.0 TYPEB 4POS R/A
USB RECPT B TYPE-61729-0010RLF / Tap/Rl RoHS Compliant: Yes
USB Connectors USB RECPT B TYPE
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61729-0010RLF | 609-61729-0010RLFTR-ND | 06M1570 | 61729-0010RLF |
| Product Name | USB 2.0 | USB, DVI, HDMI Connector Assemblies | Usb Recpt B Type-61729-0010Rlf / Tap/rl Rohs Compliant Amphenol Communications Solutions | USB Connectors |
| Connector Type | USB | USB | USB | |
| Geometry | Right Angle | Right Angle | ||
| Termination | Through Hole | Solder Pin | ||
| Category | USB |