TE Connectivity Connectors Data & Signal 6-1761615-5

Description
STEP-Z RCPT 15MM 200P LF ST
Request a Quote Datasheet
Description
STEP-Z RCPT 15MM 200P LF ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Data & Signal - 6-1761615-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
6-1761615-5
Connectors Data & Signal 6-1761615-5
STEP-Z RCPT 15MM 200P LF ST

STEP-Z RCPT 15MM 200P LF ST

Buy Now
Board to Board & Mezzanine Connectors - 6-1761615-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
6-1761615-5
Board to Board & Mezzanine Connectors 6-1761615-5
STEP-Z RCPT 15MM 200P LF ST

STEP-Z RCPT 15MM 200P LF ST

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
6-1761615-5
Board to Board & Mezzanine Connectors 6-1761615-5
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Singapore, Singapore
Electronic Connector
316-6-1761615-5
Electronic Connector 316-6-1761615-5
200 Pos 1.3mm Mezzanine Header, Solder, Straight, Tray Product overview: 6-1761615-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-1761615-5 can be used for catalog matching and distributor lookup.

200 Pos 1.3mm Mezzanine Header, Solder, Straight, Tray Product overview: 6-1761615-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-1761615-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 6-1761615-5 - 856857-6-1761615-5 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 6-1761615-5
856857-6-1761615-5
Rectangular Connectors - 6-1761615-5 856857-6-1761615-5
Manufacturer: TE Connectivity Win Source Part Number: 856857-6-1761615-5 Series: STEP-Z Features: Position Connector Package: Tray Family Name: 1761615 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.69.4040 Other Part Number: 2266-6-1761615-5, 617616155, A99350, -6-1761615-5-SI

Manufacturer: TE Connectivity
Win Source Part Number: 856857-6-1761615-5
Series: STEP-Z
Features: Position Connector
Package: Tray
Family Name: 1761615
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8536.69.4040
Other Part Number: 2266-6-1761615-5, 617616155, A99350, -6-1761615-5-SI

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A99350-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99350-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99350-ND
200 Signal (100 Pair) Position Connector Differential Pair Array, Female Surface Mount Gold

200 Signal (100 Pair) Position Connector Differential Pair Array, Female Surface Mount Gold

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
6-1761615-5
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 6-1761615-5
CONN DIFF ARRAY RCPT 200POS SMD

CONN DIFF ARRAY RCPT 200POS SMD

Supplier's Site
CONN DIFF ARRAY RCPT 200POS SMD - 792-6-1761615-5 - Utmel Electronic Limited
Hong Kong, China
CONN DIFF ARRAY RCPT 200POS SMD
792-6-1761615-5
CONN DIFF ARRAY RCPT 200POS SMD 792-6-1761615-5
CONN DIFF ARRAY RCPT 200POS SMD

CONN DIFF ARRAY RCPT 200POS SMD

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 6-1761615-5 6-1761615-5 316-6-1761615-5 856857-6-1761615-5 A99350-ND 6-1761615-5 792-6-1761615-5
Product Name Connectors Data & Signal Board to Board & Mezzanine Connectors Electronic Connector Rectangular Connectors - 6-1761615-5 Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) CONN DIFF ARRAY RCPT 200POS SMD
Gender Female / Jack
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty Differential Pair Array, Female Rectangular Connectors, Heavy Duty
Termination Solder Solder
Category Board to Board Connector
Mounting Surface Mount Surface Mount, Through Hole
Unlock Full Specs
to access all available technical data