Wurth Elektronik 615006138421
Wurth Elektronik 615006138421
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat5
Modular Connectors / Ethernet Connectors WR-MJ Female Plastic 6P6C Horztl Tab Up
CONNECTOR, RJ11, JACK, 6P6C, 1PORT, TH; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7350282 | 732-2113-ND | 615006138421 | 19P1283 |
| Product Name | Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Connector, Rj11, Jack, 6P6C, 1Port, Th; Modular Connector Type Wurth Elektronik |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Gender | Male / Plug; Female / Jack | Female / Jack | ||
| Mounting | Through hole | Through Hole | PCB Mount | Through Hole Mount |
| Category | Modular Connector and RJ Connector |