SCHURTER Inc Power Entry Modules (PEM) 6162.0043

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3784-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3784-ND
Power Entry Modules (PEM) 486-3784-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
IEC Connectors - 2835616 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
2835616
IEC Connectors 2835616
Schurter 6162.0043 IEC Connector

Schurter 6162.0043 IEC Connector

Supplier's Site
Iec C14 Inlet, 10A, 250Vac, Qc, Panel; Iec Connector Type Schurter - 23M2058 - Newark, An Avnet Company
Chicago, IL, United States
Iec C14 Inlet, 10A, 250Vac, Qc, Panel; Iec Connector Type Schurter
23M2058
Iec C14 Inlet, 10A, 250Vac, Qc, Panel; Iec Connector Type Schurter 23M2058
IEC C14 INLET, 10A, 250VAC, QC, PANEL; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:6048 Series; Gender:Plug RoHS Compliant: Yes

IEC C14 INLET, 10A, 250VAC, QC, PANEL; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:6048 Series; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-3784-ND 2835616 23M2058
Product Name Power Entry Modules (PEM) IEC Connectors Iec C14 Inlet, 10A, 250Vac, Qc, Panel; Iec Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Voltage Rating 250 volts 250 volts
Current Rating 10.0 amps 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N 90° Plug - 111136 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details