TE Connectivity Headers, Specialty Pin 616-AG1

Description
16 Position Header Strip Connector Post Gold
Request a Quote Datasheet
Description
16 Position Header Strip Connector Post Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Specialty Pin - 2-1437515-8-ND - DigiKey
Thief River Falls, MN, United States
Headers, Specialty Pin
2-1437515-8-ND
Headers, Specialty Pin 2-1437515-8-ND
16 Position Header Strip Connector Post Gold

16 Position Header Strip Connector Post Gold

Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
616-AG1
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin 616-AG1
CONN HDR STRIP POST 16POS GOLD

CONN HDR STRIP POST 16POS GOLD

Supplier's Site
Dip Adapter, 16 Position, Through Hole; No. Of Contacts Amp - Te Connectivity - 14F2938 - Newark, An Avnet Company
Chicago, IL, United States
Dip Adapter, 16 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
14F2938
Dip Adapter, 16 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 14F2938
DIP ADAPTER, 16 POSITION, THROUGH HOLE; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:600 Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP ADAPTER, 16 POSITION, THROUGH HOLE; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:600 Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
616-Ag1=Adaptor Plug Assy Buchanan - Te Connectivity - 42AJ5507 - Newark, An Avnet Company
Chicago, IL, United States
616-Ag1=Adaptor Plug Assy Buchanan - Te Connectivity
42AJ5507
616-Ag1=Adaptor Plug Assy Buchanan - Te Connectivity 42AJ5507
616-AG1=ADAPTOR PLUG ASSY

616-AG1=ADAPTOR PLUG ASSY

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1437515-8-ND 616-AG1 616-AG1 14F2938
Product Name Headers, Specialty Pin Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Dip Adapter, 16 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
Connector Type Header Connector; Header Strip Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data