"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
20 MODII VRT DR CE .100 X .100
CONN RCPT 20POS 0.1 GOLD PCB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6-147424-0-ND | 19R4623 | 6-147424-0 |
| Product Name | Headers, Receptacles, Female Sockets | 20 Modii Vrt Dr Ce .100 X .100 Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 2.0 amps | 2.0 amps |