The 6010 Connector Inlet 10A C14 from Schurter is a panel mount appliance inlet designed for applications requiring a reliable power connection. It features a snap-in design suitable for panel thicknesses ranging from 1 mm to 4 mm and operates at a rated current of 10 A at 250 VAC (IEC) and 15 A at 250 VAC (UL/CSA). The connector is constructed from PA6 material, available in black or grey, and complies with UL 94V-0 flammability standards. This inlet is equipped with various terminal options including solder, quick-connect, screw, and PCB terminals, allowing for flexible installation. It has a dielectric strength of over 3 kVAC between line and neutral, and over 1.5 kVAC between line/neutral and protective earth, ensuring robust electrical performance. The operating temperature range is from -25 °C to 70 °C, and it is classified under protection class I, making it suitable for appliances requiring grounding. The connector also features a V-Lock mating cordset option, which includes a latching mechanism to prevent accidental disconnection. It is certified by multiple standards including VDE, UL, CSA, and CCC, ensuring compliance with international safety regulations. This product is ideal for engineers looking for a dependable and versatile connector for their power supply needs.
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
6010 Connector Inlet 10A C14
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 486-6161-ND | 23M2030 |
| Product Name | Power Entry Modules (PEM) | 6010 Connector Inlet 10A C14 Schurter |
| Mounting | Panel Mount, Snap-In |