Pin Contact Tin 14-20 AWG Crimp
Pin Contact Tin 14-20 AWG Crimp
MATE-N-LOK Pin, 20-14 AWG, 17A, Tin Plated Brass, Male, Straight Product overview: 61627-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-61627-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1215617-61627-1
Category: Connectors, Interconnects>Rectan
Series: MATE-N-LOK
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 14-20 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 2,500
Alternative Parts (Cross-Reference): 61627-1.;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 616271,-61627-1-SI,A
Base Product Number: 61627
CONTACT, MALE, 20-14, CRIMP; Product Range:MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP 0.140 MATE-N-LOK Series Housings RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61627-1 | A25454CT-ND | 332-61627-1 | 1215617-61627-1 | 90F3968 |
| Product Name | Contacts | Rectangular Connector Contacts | 17A Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Contacts | Contact, Male, 20-14, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |||
| Contact Size (AWG) | 14 to 20 AWG | ? to 14 AWG | |||
| Gender | Male / Plug |