Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Through Hole, Right Angle
IEC POWER CONNECTOR, C8 INLET, 2.5A; IEC Connector Type:IEC C8 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Through Hole; Connector Mounting:Panel Mount; Product Range:2572 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 486-4410-ND | 23M1997 |
| Product Name | Power Entry Modules (PEM) | Iec Power Connector, C8 Inlet, 2.5A; Iec Connector Type Schurter |
| Connector Type | Receptacle, Male Pins | |
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount |
| Voltage Rating | 250 volts | 250 volts |