Vishay Intertechnology, Inc. RES 249 OHM 1W 1% WW AXIAL RWR81S2490FRS70

Description
RES 249ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 249ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1W 1% WW AXIAL - RWR81S2490FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1W 1% WW AXIAL
RWR81S2490FRS70
RES 249 OHM 1W 1% WW AXIAL RWR81S2490FRS70
RES 249ohm 1W 1% WW AXIAL

RES 249ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S2490FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2490FRS70
Wirewound Resistors 3110-RWR81S2490FRS70
EGS-1-80 249 1% RWR81S2490FR S70

EGS-1-80 249 1% RWR81S2490FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S2490FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2490FRS70-ND
Through Hole Resistors RWR81S2490FRS70-ND
249 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S2490FRS70 3110-RWR81S2490FRS70 RWR81S2490FRS70-ND
Product Name RES 249 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249 ohms 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details